onsemi Dual 30V MOSFET Transistor SI4532DY

Description
MOSFETs 30V Dual N/P FET Enhancement Mode Product overview: SI4532DY from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4532DY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 30V Dual N/P FET Enhancement Mode Product overview: SI4532DY from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4532DY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 30V MOSFET Transistor
2088-SI4532DY
Dual 30V MOSFET Transistor 2088-SI4532DY
MOSFETs 30V Dual N/P FET Enhancement Mode Product overview: SI4532DY from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4532DY can be used for catalog matching and distributor lookup.

MOSFETs 30V Dual N/P FET Enhancement Mode Product overview: SI4532DY from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI4532DY can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 7728938P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7728938P
MOSFETs 7728938P
MOSFET Dual N/P-Ch 30V 3.9A/3.5A SOIC8

MOSFET Dual N/P-Ch 30V 3.9A/3.5A SOIC8

Supplier's Site
MOSFETs - 7728938 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7728938
MOSFETs 7728938
MOSFET Dual N/P-Ch 30V 3.9A/3.5A SOIC8

MOSFET Dual N/P-Ch 30V 3.9A/3.5A SOIC8

Supplier's Site
MOSFETs - 1661620 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661620
MOSFETs 1661620
MOSFET Dual N/P-Ch 30V 3.9A/3.5A SOIC8

MOSFET Dual N/P-Ch 30V 3.9A/3.5A SOIC8

Supplier's Site
FET, MOSFET Arrays - SI4532DYCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4532DYCT-ND
FET, MOSFET Arrays SI4532DYCT-ND
Mosfet Array N and P-Channel 30V 3.9A, 3.5A 900mW Surface Mount 8-SOIC

Mosfet Array N and P-Channel 30V 3.9A, 3.5A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4532DYDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4532DYDKR-ND
FET, MOSFET Arrays SI4532DYDKR-ND
Mosfet Array N and P-Channel 30V 3.9A, 3.5A 900mW Surface Mount 8-SOIC

Mosfet Array N and P-Channel 30V 3.9A, 3.5A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4532DYTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4532DYTR-ND
FET, MOSFET Arrays SI4532DYTR-ND
Mosfet Array N and P-Channel 30V 3.9A, 3.5A 900mW Surface Mount 8-SOIC

Mosfet Array N and P-Channel 30V 3.9A, 3.5A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4532DY - 028510-SI4532DY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4532DY
028510-SI4532DY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4532DY 028510-SI4532DY
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 028510-SI4532DY Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.9A, 3.5A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 235pF @ 10V Maximum Rds On at Id,Vgs: 65 mOhm @ 3.9A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Computers & Computer Peripherals Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 028510-SI4532DY
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.9A, 3.5A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 235pF @ 10V
Maximum Rds On at Id,Vgs: 65 mOhm @ 3.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Computers & Computer Peripherals
Quantity per package: 2,500

Buy Now Datasheet
Dual N/p Channel Mosfet, 30V, Soic; Transistor Polarity Onsemi - 67P3549 - Newark, An Avnet Company
Chicago, IL, United States
Dual N/p Channel Mosfet, 30V, Soic; Transistor Polarity Onsemi
67P3549
Dual N/p Channel Mosfet, 30V, Soic; Transistor Polarity Onsemi 67P3549
DUAL N/P CHANNEL MOSFET, 30V, SOIC; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.9A; On Resistance Rds(on):0.053ohm; Transistor Mounting:Surface Mount; Product Range:-RoHS Compliant: Yes

DUAL N/P CHANNEL MOSFET, 30V, SOIC; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.9A; On Resistance Rds(on):0.053ohm; Transistor Mounting:Surface Mount; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Dual N/p Channel Mosfet, 30V, Soic, Full Reel; Transistor Polarity Onsemi - 38C8610 - Newark, An Avnet Company
Chicago, IL, United States
Dual N/p Channel Mosfet, 30V, Soic, Full Reel; Transistor Polarity Onsemi
38C8610
Dual N/p Channel Mosfet, 30V, Soic, Full Reel; Transistor Polarity Onsemi 38C8610
DUAL N/P CHANNEL MOSFET, 30V, SOIC, FULL REEL; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.9A; On Resistance Rds(on):0.053ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

DUAL N/P CHANNEL MOSFET, 30V, SOIC, FULL REEL; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.9A; On Resistance Rds(on):0.053ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
FET, MOSFET Arrays - SI4532DY - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4532DY
FET, MOSFET Arrays SI4532DY
POWER FIELD-EFFECT TRANSISTOR, 3

POWER FIELD-EFFECT TRANSISTOR, 3

Supplier's Site Datasheet
FET, MOSFET Arrays - SI4532DY - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4532DY
FET, MOSFET Arrays SI4532DY
MOSFET N/P-CH 30V 3.9/3.5A 8SOIC

MOSFET N/P-CH 30V 3.9/3.5A 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
SI4532DY
MOSFET SI4532DY
MOSFET 30V Dual N/P FET Enhancement Mode

MOSFET 30V Dual N/P FET Enhancement Mode

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4532DY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4532DY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4532DY
MOSFET N/P-CH 30V 3.9A 8SOIC

MOSFET N/P-CH 30V 3.9A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-SI4532DY 7728938P 7728938 SI4532DYCT-ND 028510-SI4532DY 67P3549 SI4532DY SI4532DY SI4532DY SI4532DY
Product Name Dual 30V MOSFET Transistor MOSFETs MOSFETs FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4532DY Dual N/p Channel Mosfet, 30V, Soic; Transistor Polarity Onsemi FET, MOSFET Arrays FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; P-Channel P-Channel P-Channel P-Channel; N and P-Channel P-Channel; N and P-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0070 to 0.0050 kS
PD 2 milliwatts 900 milliwatts
Package Type Reel SOIC Soic "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO TO-3 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
 - AUIRFR024NTRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type DPAK
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers