onsemi Hard To Find - SI4435DY-NL SI4435DY-NL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 712130-SI4435DY-NL Family Name: Si4435DY Manufacturer Homepage: www.onsemi.com Reference case: SOP8 Reference Date Code: 14+ Alternative Parts (Cross-Reference): STS9P3LLH6; IRF9333TRPbF; IRF9333PbF; Introduction Date: June 15, 1999 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Taiwan, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 712130-SI4435DY-NL Family Name: Si4435DY Manufacturer Homepage: www.onsemi.com Reference case: SOP8 Reference Date Code: 14+ Alternative Parts (Cross-Reference): STS9P3LLH6; IRF9333TRPbF; IRF9333PbF; Introduction Date: June 15, 1999 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Taiwan, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - SI4435DY-NL - 712130-SI4435DY-NL - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - SI4435DY-NL
712130-SI4435DY-NL
Hard To Find - SI4435DY-NL 712130-SI4435DY-NL
Manufacturer: ON Semiconductor Win Source Part Number: 712130-SI4435DY-NL Family Name: Si4435DY Manufacturer Homepage: www.onsemi.com Reference case: SOP8 Reference Date Code: 14+ Alternative Parts (Cross-Reference): STS9P3LLH6; IRF9333TRPbF; IRF9333PbF; Introduction Date: June 15, 1999 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Taiwan, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 712130-SI4435DY-NL
Family Name: Si4435DY
Manufacturer Homepage: www.onsemi.com
Reference case: SOP8
Reference Date Code: 14+
Alternative Parts (Cross-Reference): STS9P3LLH6; IRF9333TRPbF; IRF9333PbF;
Introduction Date: June 15, 1999
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 712130-SI4435DY-NL
Product Name Hard To Find - SI4435DY-NL
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

30V 75A DPAK MOSFET Transistor - 278-BUK7207-30B,118 - ERSAELECTRONICS PTE. LTD.
Specs
PD 167000 milliwatts
TJ -55 to 185 C (-67 to 365 F)
Package Type Tape & Reel (TR)
View Details
4 suppliers
TPS1101 Single P-channel Enhancement-Mode MOSFET - TPS1101PWR - Texas Instruments
Specs
Polarity P-Channel
View Details
5 suppliers