onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SI3455DV

Description
Win Source Part Number: 1097563-SI3455DV Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: PowerTrench® Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 3.6A (Ta) Rds On (Max) @ Id, Vgs: 75mOhm @ 3.6A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 800mW (Ta) Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: SuperSOT™-6 Gate Charge (Qg) (Max) @ Vgs: 5 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 298 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0095 Mfr: Fairchild Semiconductor Other Names: FAIFSCSI3455DV,2156- SI3455DV Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1097563-SI3455DV Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: PowerTrench® Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 3.6A (Ta) Rds On (Max) @ Id, Vgs: 75mOhm @ 3.6A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 800mW (Ta) Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: SuperSOT™-6 Gate Charge (Qg) (Max) @ Vgs: 5 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 298 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0095 Mfr: Fairchild Semiconductor Other Names: FAIFSCSI3455DV,2156- SI3455DV Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1097563-SI3455DV - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1097563-SI3455DV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1097563-SI3455DV
Win Source Part Number: 1097563-SI3455DV Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: PowerTrench® Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 3.6A (Ta) Rds On (Max) @ Id, Vgs: 75mOhm @ 3.6A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 800mW (Ta) Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: SuperSOT™-6 Gate Charge (Qg) (Max) @ Vgs: 5 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 298 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0095 Mfr: Fairchild Semiconductor Other Names: FAIFSCSI3455DV,2156- SI3455DV Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1097563-SI3455DV
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: PowerTrench®
Package: Bulk
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 3.6A (Ta)
Rds On (Max) @ Id, Vgs: 75mOhm @ 3.6A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 800mW (Ta)
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: SuperSOT™-6
Gate Charge (Qg) (Max) @ Vgs: 5 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 298 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0095
Mfr: Fairchild Semiconductor
Other Names: FAIFSCSI3455DV,2156-SI3455DV
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD 30 V 3.6A MOSFET Transistor
285-SI3455DV
P-Channel SMD 30 V 3.6A MOSFET Transistor 285-SI3455DV
P-CHANNEL MOSFET / P-Channel 30 V 3.6A (Ta) 800mW (Ta) Surface Mount SuperSOT™-6 Product overview: SI3455DV from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 30 V, 3.6A, 800mW. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30 V, 3.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI3455DV can be used for catalog matching and distributor lookup.

P-CHANNEL MOSFET / P-Channel 30 V 3.6A (Ta) 800mW (Ta) Surface Mount SuperSOT™-6 Product overview: SI3455DV from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 30 V, 3.6A, 800mW. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30 V, 3.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI3455DV can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1097563-SI3455DV 285-SI3455DV
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single P-Channel SMD 30 V 3.6A MOSFET Transistor
Polarity P-Channel
Unlock Full Specs
to access all available technical data