onsemi Single FETs, MOSFETs SI3443DV

Description
P-Channel 20V 4A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
Request a Quote Datasheet
Description
P-Channel 20V 4A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI3443DVFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI3443DVFSTR-ND
Single FETs, MOSFETs SI3443DVFSTR-ND
P-Channel 20V 4A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

P-Channel 20V 4A (Ta) 1.6W (Ta) Surface Mount SuperSOT™-6

Buy Now Datasheet
Singapore, Singapore
20V 4A MOSFET Transistor
278-SI3443DV
20V 4A MOSFET Transistor 278-SI3443DV
MOSFET P-CH 20V 4A SUPERSOT6 Product overview: SI3443DV from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3443DV can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 4A SUPERSOT6 Product overview: SI3443DV from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI3443DV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI3443DV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI3443DV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI3443DV
MOSFET P-CH 20V 4A SUPERSOT6

MOSFET P-CH 20V 4A SUPERSOT6

Supplier's Site
P Ch Mosfet, -20V, 4A, Super Sot-6, Full Reel; Channel Type Onsemi - 34C1923 - Newark, An Avnet Company
Chicago, IL, United States
P Ch Mosfet, -20V, 4A, Super Sot-6, Full Reel; Channel Type Onsemi
34C1923
P Ch Mosfet, -20V, 4A, Super Sot-6, Full Reel; Channel Type Onsemi 34C1923
P CH MOSFET, -20V, 4A, SUPER SOT-6, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.6W RoHS Compliant: Yes

P CH MOSFET, -20V, 4A, SUPER SOT-6, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.6W RoHS Compliant: Yes

Supplier's Site
P Ch Mosfet, -20V, 4A, Super Sot-6; Channel Type Onsemi - 67P3548 - Newark, An Avnet Company
Chicago, IL, United States
P Ch Mosfet, -20V, 4A, Super Sot-6; Channel Type Onsemi
67P3548
P Ch Mosfet, -20V, 4A, Super Sot-6; Channel Type Onsemi 67P3548
P CH MOSFET, -20V, 4A, SUPER SOT-6; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes

P CH MOSFET, -20V, 4A, SUPER SOT-6; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
SI3443DV
MOSFET SI3443DV
MOSFET SSOT6 SINGLE PCH

MOSFET SSOT6 SINGLE PCH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI3443DVFSTR-ND 278-SI3443DV SI3443DV 34C1923 67P3548 SI3443DV
Product Name Single FETs, MOSFETs 20V 4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Ch Mosfet, -20V, 4A, Super Sot-6, Full Reel; Channel Type Onsemi P Ch Mosfet, -20V, 4A, Super Sot-6; Channel Type Onsemi MOSFET
Polarity P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data