Win Source Part Number: 1253288-SG6980SZ
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency - Switching: 65kHz
Mode: Average Current
Current - Startup: 10 µA
Voltage - Supply: 12.5V ~ 20V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -20°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: SG6980
Product Status: Obsolete
PFC IC Average Current 65kHz 16-SOIC
PFC IC Average Current 65kHz 16-SOIC
PFC IC Average Current 65kHz 16-SOIC
POWER FACTOR CONTROLLER
IC PFC CTR AVER CURR 65KHZ 16SOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1253288-SG6980SZ | SG6980SZ-ND | SG6980SZ | SG6980SZ | SG6980SZ |
| Product Name | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |