Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1095517-SG6980DZ
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 65kHz
Mode: Average Current
Current - Startup: 10μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 12.5 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
PFC IC Average Current 65kHz 16-PDIP
IC PFC CTR AVER CURR 65KHZ 16DIP
PFC IC Average Current 65kHz 16-PDIP
PFC IC Average Current 65kHz 16-PDIP
POWER FACTOR CONTROLLER
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1095517-SG6980DZ | SG6980DZ-ND | SG6980DZ | SG6980DZ | SG6980DZ |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - SG6980DZ | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |