Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 092197-SG6961SZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 50kHz
Mode: Critical Conduction (CRM)
Current - Startup: 10μA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 125°C
Case / Package: 8-SOP
Supply Voltage - Operating: 12 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
PFC IC Critical Conduction (CRM) 50kHz 8-SOIC
PFC IC Critical Conduction (CRM) 50kHz 8-SOP
PFC IC Critical Conduction (CRM) 50kHz 8-SOIC
IC PFC CTRLR CRM 50KHZ 8SOP
POWER FACTOR CONTROLLER, PDSO8
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 092197-SG6961SZ | SG6961SZ-ND | SG6961SZ | SG6961SZ | SG6961SZ |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - SG6961SZ | PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |