PFC IC Critical Conduction (CRM) 50kHz 8-DIP
Win Source Part Number: 1142581-SG6961DZ
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Package: Tube
Standard Package: 59
Frequency - Switching: 50kHz
Mode: Critical Conduction (CRM)
Current - Startup: 10 µA
Voltage - Supply: 12V ~ 20V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -20°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: FAIFSCSG6961DZ,2156-
Product Status: Obsolete
IC PFC CTRLR CRM 50KHZ 8DIP
POWER FACTOR CONTROLLER, PDIP8
PFC IC Critical Conduction (CRM) 50kHz 8-DIP
PFC IC Critical Conduction (CRM) 50kHz 8-DIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | SG6961DZ-ND | 1142581-SG6961DZ | SG6961DZ | SG6961DZ | SG6961DZ |
| Product Name | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |