Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 097402-SG6901ASZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 65kHz
Mode: Average Current
Current - Startup: 10μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Case / Package: 20-SOP
Supply Voltage - Operating: 12 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
IC PFC CTR AV CURR 65KHZ 20SOIC
IC PFC CTR AV CURR 65KHZ 20SOIC
PFC IC Average Current 65kHz 20-SOIC
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 097402-SG6901ASZ | SG6901ASZ | SG6901ASZ | SG6901ASZ |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - SG6901ASZ | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |