Regulator Output DC-DC Controller IC
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC SOT-26
INTEGRATED CIRCUIT
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SG6859DTY-ND | SG6859DTY | SG6859DTY |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | |
| fsw | 65 kHz | 65 kHz | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Output Voltage Type | Fixed; Transistor Driver |