onsemi SOIC Voltage Regulator IC SG6842BLVSY

Description
IC Pwm Ctlr Smps 8-SOIC Product overview: SG6842BLVSY from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG6842BLVSY can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Pwm Ctlr Smps 8-SOIC Product overview: SG6842BLVSY from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG6842BLVSY can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Voltage Regulator IC
776-SG6842BLVSY
SOIC Voltage Regulator IC 776-SG6842BLVSY
IC Pwm Ctlr Smps 8-SOIC Product overview: SG6842BLVSY from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG6842BLVSY can be used for catalog matching and distributor lookup.

IC Pwm Ctlr Smps 8-SOIC Product overview: SG6842BLVSY from ON Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SG6842BLVSY can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear + Switching - SG6842BLVSY - 1092602-SG6842BLVSY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - SG6842BLVSY
1092602-SG6842BLVSY
PMIC - PMIC - Voltage Regulators - Linear + Switching - SG6842BLVSY 1092602-SG6842BLVSY
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092602-SG6842BLVSY Mounting: SMD (SMT) Operating Supply Voltage: 30 V Topology: Flyback Number of Pins: 8 Number of Outputs: 1 Output Voltage: 18 V Rise Time: 350 ns Fall Time: 90 ns Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC Operating Supply Current: 4 mA Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 70 kHz RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 400 mW Max Duty Cycle: 90 %

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092602-SG6842BLVSY
Mounting: SMD (SMT)
Operating Supply Voltage: 30 V
Topology: Flyback
Number of Pins: 8
Number of Outputs: 1
Output Voltage: 18 V
Rise Time: 350 ns
Fall Time: 90 ns
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOIC
Operating Supply Current: 4 mA
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 70 kHz
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 400 mW
Max Duty Cycle: 90 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SG6842BLVSY 1092602-SG6842BLVSY
Product Name SOIC Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear + Switching - SG6842BLVSY
Package Type Other; SOIC SOIC; Other; SOIC
Output Voltage 18 volts 18 volts
fsw 70 kHz
Unlock Full Specs
to access all available technical data