onsemi PMIC - PMIC - Supervisors - SG6520ADY SG6520ADY

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 116553-SG6520ADY Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: Through Hole Output: Open Drain or Open Collector Number of Voltages Monitored: 4 Voltage - Threshold: 3.3V, 5V, 12V, 12V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 116553-SG6520ADY Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: Through Hole Output: Open Drain or Open Collector Number of Voltages Monitored: 4 Voltage - Threshold: 3.3V, 5V, 12V, 12V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - SG6520ADY - 116553-SG6520ADY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - SG6520ADY
116553-SG6520ADY
PMIC - PMIC - Supervisors - SG6520ADY 116553-SG6520ADY
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 116553-SG6520ADY Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: Through Hole Output: Open Drain or Open Collector Number of Voltages Monitored: 4 Voltage - Threshold: 3.3V, 5V, 12V, 12V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 116553-SG6520ADY
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: Through Hole
Output: Open Drain or Open Collector
Number of Voltages Monitored: 4
Voltage - Threshold: 3.3V, 5V, 12V, 12V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad Voltage Supervisor IC
691-SG6520ADY
Quad Voltage Supervisor IC 691-SG6520ADY
IC SUPERVISOR 4 CHANNEL 16DIP Product overview: SG6520ADY from Fairchild (onsemi) is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SG6520ADY can be used for catalog matching and distributor lookup.

IC SUPERVISOR 4 CHANNEL 16DIP Product overview: SG6520ADY from Fairchild (onsemi) is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Quad, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SG6520ADY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - SG6520ADY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
SG6520ADY
Supervisors SG6520ADY
Supervisor Open Drain or Open Collector 4 Channel 16-PDIP

Supervisor Open Drain or Open Collector 4 Channel 16-PDIP

Buy Now Datasheet
Supervisors - SG6520ADY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
SG6520ADY
Supervisors SG6520ADY
Supervisor Open Drain or Open Collector 4 Channel 16-PDIP

Supervisor Open Drain or Open Collector 4 Channel 16-PDIP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - SG6520ADY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
SG6520ADY
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors SG6520ADY
IC SUPERVISOR 4 CHANNEL 16DIP

IC SUPERVISOR 4 CHANNEL 16DIP

Supplier's Site
PMIC - Supervisors - SG6520ADY - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
SG6520ADY
PMIC - Supervisors SG6520ADY
IC SUPERVISOR 4 CHANNEL 16DIP

IC SUPERVISOR 4 CHANNEL 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 116553-SG6520ADY 691-SG6520ADY SG6520ADY SG6520ADY SG6520ADY
Product Name PMIC - PMIC - Supervisors - SG6520ADY Quad Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 4; 4 4 4; 4
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901306P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers