onsemi PMIC - PMIC - Power Management - Specialized - SG6518DZ SG6518DZ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1248409-SG6518DZ Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Applications: Power Supplies Operating Supply Voltage: 4 V ~ 15 V Part Status: Obsolete(EOL) Family Name: SG6518 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): SG6518SZ; Introduction Date: December 04, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1248409-SG6518DZ Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Applications: Power Supplies Operating Supply Voltage: 4 V ~ 15 V Part Status: Obsolete(EOL) Family Name: SG6518 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): SG6518SZ; Introduction Date: December 04, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - SG6518DZ - 1248409-SG6518DZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - SG6518DZ
1248409-SG6518DZ
PMIC - PMIC - Power Management - Specialized - SG6518DZ 1248409-SG6518DZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1248409-SG6518DZ Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Applications: Power Supplies Operating Supply Voltage: 4 V ~ 15 V Part Status: Obsolete(EOL) Family Name: SG6518 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): SG6518SZ; Introduction Date: December 04, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1248409-SG6518DZ
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Applications: Power Supplies
Operating Supply Voltage: 4 V ~ 15 V
Part Status: Obsolete(EOL)
Family Name: SG6518
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): SG6518SZ;
Introduction Date: December 04, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - SG6518DZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
SG6518DZ
Power Management - Specialized SG6518DZ
Power Supplies PMIC 16-PDIP

Power Supplies PMIC 16-PDIP

Buy Now Datasheet
Power Management - Specialized - SG6518DZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
SG6518DZ
Power Management - Specialized SG6518DZ
Power Supplies PMIC 16-PDIP

Power Supplies PMIC 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1248409-SG6518DZ SG6518DZ
Product Name PMIC - PMIC - Power Management - Specialized - SG6518DZ Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904457 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
PMIC - Supervisors - ADM1232ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details