onsemi PMIC - PMIC - Supervisors - SG6510SZ1 SG6510SZ1

Description
Voltage Supervisor/Reset IC, Fixed, 1 Channel, PDSO8
Request a Quote Datasheet
Description
Voltage Supervisor/Reset IC, Fixed, 1 Channel, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SG6510SZ1 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, PDSO8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - SG6510SZ1 - 138400-SG6510SZ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - SG6510SZ1
138400-SG6510SZ1
PMIC - PMIC - Supervisors - SG6510SZ1 138400-SG6510SZ1
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 138400-SG6510SZ1 Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Number of Voltages Monitored: 3 Voltage - Threshold: 3.3V, 5V, 12V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 138400-SG6510SZ1
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Number of Voltages Monitored: 3
Voltage - Threshold: 3.3V, 5V, 12V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-SG6510SZ1
Voltage Supervisor IC 691-SG6510SZ1
IC SUPERVISOR 3 CHANNEL 8SOP Product overview: SG6510SZ1 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SG6510SZ1 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 3 CHANNEL 8SOP Product overview: SG6510SZ1 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SG6510SZ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - SG6510SZ1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
SG6510SZ1-ND
Supervisors SG6510SZ1-ND
Supervisor Open Drain or Open Collector 3 Channel 8-SOIC

Supervisor Open Drain or Open Collector 3 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - SG6510SZ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
SG6510SZ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors SG6510SZ1
IC SUPERVISOR 3 CHANNEL 8SOP

IC SUPERVISOR 3 CHANNEL 8SOP

Supplier's Site
Supervisors - SG6510SZ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
SG6510SZ1
Supervisors SG6510SZ1
Supervisor Open Drain or Open Collector 3 Channel 8-SOIC

Supervisor Open Drain or Open Collector 3 Channel 8-SOIC

Buy Now Datasheet
Supervisors - SG6510SZ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
SG6510SZ1
Supervisors SG6510SZ1
Supervisor Open Drain or Open Collector 3 Channel 8-SOIC

Supervisor Open Drain or Open Collector 3 Channel 8-SOIC

Buy Now Datasheet
PMIC - Supervisors - SG6510SZ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
SG6510SZ1
PMIC - Supervisors SG6510SZ1
IC SUPERVISOR 3 CHANNEL 8SOP

IC SUPERVISOR 3 CHANNEL 8SOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number SG6510SZ1 138400-SG6510SZ1 691-SG6510SZ1 SG6510SZ1-ND SG6510SZ1 SG6510SZ1 SG6510SZ1
Product Name PMIC - PMIC - Supervisors - SG6510SZ1 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Type SOP; SOP8 SOP; 8-SOP SOP SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Supervisors - 1921472P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - ATL432LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details