Supervisor Open Drain or Open Collector 3 Channel 8-DIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 028293-SG6510DZ1
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: Through Hole
Output: Open Drain or Open Collector
Number of Voltages Monitored: 3
Voltage - Threshold: 3.3V, 5V, 12V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 3 CHANNEL 8DIP Product overview: SG6510DZ1 from Fairchild (onsemi) is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SG6510DZ1 can be used for catalog matching and distributor lookup.
Voltage Supervisor/Reset IC, Fixed, 1 Channel
IC SUPERVISOR 3 CHANNEL 8DIP
IC SUPERVISOR 3 CHANNEL 8DIP
Supervisor Open Drain or Open Collector 3 Channel 8-DIP
Supervisor Open Drain or Open Collector 3 Channel 8-MDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | SG6510DZ1-ND | 028293-SG6510DZ1 | 691-SG6510DZ1 | SG6510DZ1 | SG6510DZ1 | SG6510DZ1 | SG6510DZ1 |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - SG6510DZ1 | Voltage Supervisor IC | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | |
| Output Options | Open Drain | Open Drain; Inverting | Open Drain; Open Drain or Open Collector | Open Drain |