onsemi Pwm Controller, 35V, 16-Dip; Input Voltage Onsemi SG3525ANG

Description
PWM CONTROLLER, 35V, 16-DIP; Input Voltage:-; Output Voltage:18V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:400kHz; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 35V, 16-DIP; Input Voltage:-; Output Voltage:18V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:400kHz; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 35V, 16-Dip; Input Voltage Onsemi - 45J2263 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 35V, 16-Dip; Input Voltage Onsemi
45J2263
Pwm Controller, 35V, 16-Dip; Input Voltage Onsemi 45J2263
PWM CONTROLLER, 35V, 16-DIP; Input Voltage:-; Output Voltage:18V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:400kHz; Operating Temperature Min:0°C RoHS Compliant: Yes

PWM CONTROLLER, 35V, 16-DIP; Input Voltage:-; Output Voltage:18V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:400kHz; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Dc/dc Converter, 16Dip; Input Voltage Onsemi - 72T2636 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc/dc Converter, 16Dip; Input Voltage Onsemi
72T2636
Ic, Dc/dc Converter, 16Dip; Input Voltage Onsemi 72T2636
IC, DC/DC CONVERTER, 16DIP; Input Voltage:-; Output Voltage:18V; Output Current:400mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:400kHz; Operating Temperature Min:0°C; RoHS Compliant: Yes

IC, DC/DC CONVERTER, 16DIP; Input Voltage:-; Output Voltage:18V; Output Current:400mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:400kHz; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Motor Controllers Motor Controllers
Product Number 45J2263 72T2636
Product Name Pwm Controller, 35V, 16-Dip; Input Voltage Onsemi Ic, Dc/dc Converter, 16Dip; Input Voltage Onsemi
Product Pulse Width Modulation Drive Pulse Width Modulation Drive
Operating Temperature 0 C (32 F) 0 C (32 F)
AC Input 8 to 35 volts 8 to 35 volts
DC Input 8 to 35 volts 8 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU2A0040FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-Ace AC Drive - FRN0006E2S-4GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details
ENCL 251A Controller SMC-3 - 150C-D25JBD-4RG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details