Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AMPLIFIER AND COMPARATOR CHIPS
ONSEMI
SG3525ANG -- PWM
onsemi
PWM
SG3525ANG
Description
PWM Controller Voltage Mode 400mA PDIP16
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
PWM Controller Voltage Mode 400mA PDIP16
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
PWM
6899950
PWM
6899950
PWM Controller Voltage Mode 400mA PDIP16
PWM Controller Voltage Mode 400mA PDIP16
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
PWM
1035077
PWM
1035077
PWM Controller Voltage Mode 400mA PDIP16
PWM Controller Voltage Mode 400mA PDIP16
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Amplifier and Comparator Chips
Product Number
6899950
Product Name
PWM
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Isolating amplifiers
857-409
Specs
Device Type
Isolaltion Amplifiers
View Details
Qorvo
1.8GHz 5V Rf Amplifier
QPL1823TR13
Specs
Device Type
RF
Standards and Certifications
RoHS
Package Type
Reel
View Details
Infineon Technologies AG
Dual Operational Amplifier IC
LT1413ACN8
Specs
Device Type
Operational Amplifiers
View Details
Advanced Linear Devices, Inc.
Dual CMOS Voltage Comparator, Open Drain Driver
ALD2301APAL
Specs
Device Type
Comparators
Package Type
PDIP; PDIP8
View Details
3
suppliers