onsemi DC DC Switching Controllers SG3525AN

Description
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Request a Quote Datasheet
Description
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 488-SG3525AN-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
488-SG3525AN-ND
DC DC Switching Controllers 488-SG3525AN-ND
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3525AN - 028291-SG3525AN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3525AN
028291-SG3525AN
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3525AN 028291-SG3525AN
Manufacturer: ON Semiconductor Win Source Part Number: 028291-SG3525AN Packaging: Tube/Rail Output Type: Transistor Driver Topology: Push-Pull Frequency - Switching: 100Hz to 400kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-PDIP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 028291-SG3525AN
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Push-Pull
Frequency - Switching: 100Hz to 400kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-PDIP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 35 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 488-SG3525AN-ND 028291-SG3525AN
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3525AN
Package Type DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-PDIP
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start
fsw 0.1000 to 400 kHz 0.1000 to 400 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data