onsemi Pwm Ctrl, Voltage Mode, 35V, Soic-16; Input Voltage Onsemi SG3525ADWR2G

Description
PWM CTRL, VOLTAGE MODE, 35V, SOIC-16; Input Voltage:8V; Output Voltage:18V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:400kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CTRL, VOLTAGE MODE, 35V, SOIC-16; Input Voltage:8V; Output Voltage:18V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:400kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, Voltage Mode, 35V, Soic-16; Input Voltage Onsemi - 81Y7281 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, Voltage Mode, 35V, Soic-16; Input Voltage Onsemi
81Y7281
Pwm Ctrl, Voltage Mode, 35V, Soic-16; Input Voltage Onsemi 81Y7281
PWM CTRL, VOLTAGE MODE, 35V, SOIC-16; Input Voltage:8V; Output Voltage:18V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:400kHz; Product Range:- RoHS Compliant: Yes

PWM CTRL, VOLTAGE MODE, 35V, SOIC-16; Input Voltage:8V; Output Voltage:18V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:35V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:400kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 81Y7281
Product Name Pwm Ctrl, Voltage Mode, 35V, Soic-16; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 8 to 35 volts
DC Input 8 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU4A0031FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-MEGA AC Drive - FRN0041G2S-4GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Configuration Panel Mount
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details