onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3525ADWG SG3525ADWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1095496-SG3525ADWG Packaging: Tube/Rail Output Type: Transistor Driver Topology: Push-Pull Frequency - Switching: 100Hz to 400kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1095496-SG3525ADWG Packaging: Tube/Rail Output Type: Transistor Driver Topology: Push-Pull Frequency - Switching: 100Hz to 400kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3525ADWG - 1095496-SG3525ADWG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3525ADWG
1095496-SG3525ADWG
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3525ADWG 1095496-SG3525ADWG
Manufacturer: ON Semiconductor Win Source Part Number: 1095496-SG3525ADWG Packaging: Tube/Rail Output Type: Transistor Driver Topology: Push-Pull Frequency - Switching: 100Hz to 400kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 8 V to 35 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1095496-SG3525ADWG
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Push-Pull
Frequency - Switching: 100Hz to 400kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - SG3525ADWG-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
SG3525ADWG-ND
DC DC Switching Controllers SG3525ADWG-ND
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
DC DC Switching Controllers - SG3525ADWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SG3525ADWG
DC DC Switching Controllers SG3525ADWG
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1095496-SG3525ADWG SG3525ADWG-ND SG3525ADWG
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3525ADWG DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Push-Pull
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Specs
fsw 380 kHz
Operating Temperature -40 C (-40 F)
View Details
Voltage Regulators - DC DC Switching Regulators - LM22677TJE-ADJ/J7002402 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-7 Thin
Life Cycle Stage Active
View Details
Switching Regulators - 1883380P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 84 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details