Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 110035-SG1577SZ
Packaging: Reel - TR
Number of Outputs: 2
Duty Cycle (Max): 95%
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-SOP
Supply Voltage - Operating: 8 V to 15 V
Control Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Regulator Output DC-DC Controller IC 20-SOIC
IC REG CTRLR BUCK/BOOST 20-SOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 110035-SG1577SZ | SG1577SZ | SG1577SZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG1577SZ | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; 20-SOP | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | |
| Special Features | Multiple Outputs |