onsemi 60V 18A MOSFET Transistor SFW9Z34TM

Description
MOSFET P-CH 60V 18A D2PAK Product overview: SFW9Z34TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFW9Z34TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 18A D2PAK Product overview: SFW9Z34TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFW9Z34TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 18A MOSFET Transistor
278-SFW9Z34TM
60V 18A MOSFET Transistor 278-SFW9Z34TM
MOSFET P-CH 60V 18A D2PAK Product overview: SFW9Z34TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFW9Z34TM can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 18A D2PAK Product overview: SFW9Z34TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFW9Z34TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFW9Z34TM - 064339-SFW9Z34TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFW9Z34TM
064339-SFW9Z34TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFW9Z34TM 064339-SFW9Z34TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 064339-SFW9Z34TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.8W (Ta), 82W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1155pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 140 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 064339-SFW9Z34TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.8W (Ta), 82W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1155pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 140 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SFW9Z34TM-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SFW9Z34TM-ND
Single FETs, MOSFETs SFW9Z34TM-ND
P-Channel 60V 18A (Tc) 3.8W (Ta), 82W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 60V 18A (Tc) 3.8W (Ta), 82W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SFW9Z34TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SFW9Z34TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SFW9Z34TM
MOSFET P-CH 60V 18A D2PAK

MOSFET P-CH 60V 18A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-SFW9Z34TM 064339-SFW9Z34TM SFW9Z34TM-ND SFW9Z34TM
Product Name 60V 18A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFW9Z34TM Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3800 milliwatts 3800 to 82000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Bulk TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data