Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092517-SFW9620TM
Mounting: SMD (SMT)
Power Dissipation: 3.1 W
Resistance: 1.5 Ω
Rise Time: 22 ns
Fall Time: 15 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-263
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Continuous Drain Current (ID): -3.5 A
Drain to Source Breakdown Voltage: -200 V
Turn-Off Delay Time: 33 ns
Drain to Source Resistance: 1.5 Ω
Gate to Source Voltage (Vgs): 30 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1092517-SFW9620TM |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFW9620TM |
| V(BR)DSS | -200 volts |