Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997938-SFW9610TM
Mounting: SMD (SMT)
Power Dissipation: 3.1 W
Resistance: 3 Ω
Rise Time: 20 ns
Fall Time: 12 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-263
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Continuous Drain Current (ID): -1.75 A
Drain to Source Breakdown Voltage: -200 V
Turn-Off Delay Time: 27 ns
Drain to Source Resistance: 3 Ω
Gate to Source Voltage (Vgs): 30 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 997938-SFW9610TM |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFW9610TM |
| V(BR)DSS | -200 volts |