onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SFT1452-H

Description
Win Source Part Number: 1278227-SFT1452-H Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Current - Continuous Drain (Id) @ 25°C: 3A (Ta) Rds On (Max) @ Id, Vgs: 2.4Ohm @ 1.5A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1mA Power Dissipation (Max): 1W (Ta), 26W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: IPAK/TP Gate Charge (Qg) (Max) @ Vgs: 4.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 210 pF @ 20 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2156-SFT1452-H-ONTR, ONSONSSFT1452-H,2156 -SFT1452-H Base Product Number: SFT145 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278227-SFT1452-H Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Current - Continuous Drain (Id) @ 25°C: 3A (Ta) Rds On (Max) @ Id, Vgs: 2.4Ohm @ 1.5A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1mA Power Dissipation (Max): 1W (Ta), 26W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: IPAK/TP Gate Charge (Qg) (Max) @ Vgs: 4.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 210 pF @ 20 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2156-SFT1452-H-ONTR, ONSONSSFT1452-H,2156 -SFT1452-H Base Product Number: SFT145 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278227-SFT1452-H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278227-SFT1452-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278227-SFT1452-H
Win Source Part Number: 1278227-SFT1452-H Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Current - Continuous Drain (Id) @ 25°C: 3A (Ta) Rds On (Max) @ Id, Vgs: 2.4Ohm @ 1.5A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1mA Power Dissipation (Max): 1W (Ta), 26W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: IPAK/TP Gate Charge (Qg) (Max) @ Vgs: 4.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 210 pF @ 20 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2156-SFT1452-H-ONTR, ONSONSSFT1452-H,2156 -SFT1452-H Base Product Number: SFT145 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278227-SFT1452-H
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 250 V
Current - Continuous Drain (Id) @ 25°C: 3A (Ta)
Rds On (Max) @ Id, Vgs: 2.4Ohm @ 1.5A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 1mA
Power Dissipation (Max): 1W (Ta), 26W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: IPAK/TP
Gate Charge (Qg) (Max) @ Vgs: 4.2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 210 pF @ 20 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2156-SFT1452-H-ONTR,ONSONSSFT1452-H,2156-SFT1452-H
Base Product Number: SFT145
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SFT1452-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SFT1452-H
MOSFET N-CH 250V 3A IPAK/TP

MOSFET N-CH 250V 3A IPAK/TP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1278227-SFT1452-H SFT1452-H
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AIMW120R035M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3
View Details
6 suppliers