onsemi N-Channel 60V 20A DPAK MOSFET Transistor SFT1446-TL-H

Description
N-Channel JFET, 60V, 20A, 51mR, DPAK Product overview: SFT1446-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1446-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel JFET, 60V, 20A, 51mR, DPAK Product overview: SFT1446-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1446-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 20A DPAK MOSFET Transistor
278-SFT1446-TL-H
N-Channel 60V 20A DPAK MOSFET Transistor 278-SFT1446-TL-H
N-Channel JFET, 60V, 20A, 51mR, DPAK Product overview: SFT1446-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1446-TL-H can be used for catalog matching and distributor lookup.

N-Channel JFET, 60V, 20A, 51mR, DPAK Product overview: SFT1446-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1446-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SFT1446-TL-HOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SFT1446-TL-HOSTR-ND
Single FETs, MOSFETs SFT1446-TL-HOSTR-ND
N-Channel 60V 20A (Ta) 1W (Ta), 23W (Tc) Surface Mount TP-FA

N-Channel 60V 20A (Ta) 1W (Ta), 23W (Tc) Surface Mount TP-FA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1446-TL-H - 128568-SFT1446-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1446-TL-H
128568-SFT1446-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1446-TL-H 128568-SFT1446-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 128568-SFT1446-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta), 23W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TP-FA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 20A (Ta) Gate-Source Threshold Voltage: 2.6V @ 1mA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 750pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 51 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 128568-SFT1446-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta), 23W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TP-FA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 20A (Ta)
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 750pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 51 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET NCH 4V DRIVE SERIES - 598-SFT1446-TL-H - Utmel Electronic Limited
Hong Kong, China
MOSFET NCH 4V DRIVE SERIES
598-SFT1446-TL-H
MOSFET NCH 4V DRIVE SERIES 598-SFT1446-TL-H
MOSFET NCH 4V DRIVE SERIES

MOSFET NCH 4V DRIVE SERIES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SFT1446-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SFT1446-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SFT1446-TL-H
MOSFET N-CH 60V 20A TP-FA

MOSFET N-CH 60V 20A TP-FA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SFT1446-TL-H SFT1446-TL-HOSTR-ND 128568-SFT1446-TL-H 598-SFT1446-TL-H SFT1446-TL-H
Product Name N-Channel 60V 20A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1446-TL-H MOSFET NCH 4V DRIVE SERIES Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 23000 milliwatts 1000 to 23000 milliwatts 23000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR2607Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers