Manufacturer: ON Semiconductor
Win Source Part Number: 1095446-SFT1440-E
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta), 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TP
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 1.5A (Ta)
Max Gate Charge: 6.3nC @ 10V
Max Input Capacitance: 130pF @ 30V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 8.1 Ohm @ 800mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
N-Channel Power MOSFET, 600V, 1.5A, 8.1Ω, Single TP/TP-FA, DPAK / TP-FA, 500-BLKBG Product overview: SFT1440-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 1.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1440-E can be used for catalog matching and distributor lookup.
N-Channel 600V 1.5A (Ta) 1W (Ta), 20W (Tc) Through Hole IPAK/TP
MOSFET N-CH 600V 1.5A TP
MOSFET N-CH 600V 1.5A TP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1095446-SFT1440-E | 278-SFT1440-E | SFT1440-E-ND | 598-SFT1440-E | SFT1440-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1440-E | N-Channel 600V 1.5A DPAK MOSFET Transistor | Single FETs, MOSFETs | MOSFET N-CH 600V 1.5A TP | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 600 volts | ||||
| PD | 1000 to 20000 milliwatts | 20000 milliwatts | 1000 milliwatts | ||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) |