Win Source Part Number: 1278225-SFT1431-TL-W
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 700
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 35 V
Current - Continuous Drain (Id) @ 25°C: 11A (Ta)
Rds On (Max) @ Id, Vgs: 25mOhm @ 5.5A, 10V
Vgs(th) (Max) @ Id: 2.6V @ 1mA
Power Dissipation (Max): 1W (Ta), 15W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK/TP-FA
Gate Charge (Qg) (Max) @ Vgs: 17.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 960 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ONSONSSFT1431-TL-W,2
Base Product Number: SFT143
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
N-Channel 35V 11A (Ta) 1W (Ta), 15W (Tc) Surface Mount DPAK/TP-FA
MOSFET N-CH 35V 11A DPAK/TP-FA
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | 1278225-SFT1431-TL-W | SFT1431-TL-W-ND | SFT1431-TL-W |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |