Manufacturer: ON Semiconductor
Win Source Part Number: 1095444-SFT1350-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta), 23W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TP-FA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 19A (Ta)
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 590pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 59 mOhm @ 9.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Audio, Communications & Networking, Consumer Electronics, Portable Devices, Power Management
P-Channel 40V 19A (Ta) 1W (Ta), 23W (Tc) Surface Mount TP-FA
P-Channel Power MOSFET, -40V, -19A, 59mΩ, Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: SFT1350-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -40V, -19A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, -19A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1350-TL-H can be used for catalog matching and distributor lookup.
Small Signal Field-Effect Transistor
MOSFET P-CH 40V 19A TP-FA
MOSFET P-CH 40V 19A TP-FA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1095444-SFT1350-TL-H | SFT1350-TL-HOSTR-ND | 278-SFT1350-TL-H | SFT1350-TL-H | SFT1350-TL-H | SFT1350-TL-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1350-TL-H | Single FETs, MOSFETs | P-Channel -40V -19A DPAK MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | |||
| V(BR)DSS | 40 volts | 40 volts | ||||
| PD | 1000 to 23000 milliwatts | 23000 milliwatts | 1000 milliwatts | |||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) |