P-Channel 100V 11A (Ta) 1W (Ta), 35W (Tc) Through Hole IPAK/TP
Win Source Part Number: 1278234-SFT1345-H
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 11A (Ta)
Rds On (Max) @ Id, Vgs: 275mOhm @ 5.5A, 10V
Power Dissipation (Max): 1W (Ta), 35W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: IPAK/TP
Gate Charge (Qg) (Max) @ Vgs: 21 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1020 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ONSONSSFT1345-H,2156
Base Product Number: SFT134
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
MOSFET P-CH 100V 11A TP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | SFT1345-H-ND | 1278234-SFT1345-H | SFT1345-H |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel |