onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SFT1342-W

Description
Win Source Part Number: 1278233-SFT1342-W Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 12A (Ta) Rds On (Max) @ Id, Vgs: 62mOhm @ 6A, 10V Power Dissipation (Max): 1W (Ta), 15W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: IPAK/TP Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1150 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2156-SFT1342-W-OS,ON SONSSFT1342-W Base Product Number: SFT1342 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278233-SFT1342-W Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 12A (Ta) Rds On (Max) @ Id, Vgs: 62mOhm @ 6A, 10V Power Dissipation (Max): 1W (Ta), 15W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: IPAK/TP Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1150 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2156-SFT1342-W-OS,ON SONSSFT1342-W Base Product Number: SFT1342 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278233-SFT1342-W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278233-SFT1342-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278233-SFT1342-W
Win Source Part Number: 1278233-SFT1342-W Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 12A (Ta) Rds On (Max) @ Id, Vgs: 62mOhm @ 6A, 10V Power Dissipation (Max): 1W (Ta), 15W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: IPAK/TP Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1150 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2156-SFT1342-W-OS,ON SONSSFT1342-W Base Product Number: SFT1342 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4V, 10V

Win Source Part Number: 1278233-SFT1342-W
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Bulk
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 12A (Ta)
Rds On (Max) @ Id, Vgs: 62mOhm @ 6A, 10V
Power Dissipation (Max): 1W (Ta), 15W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: IPAK/TP
Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1150 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2156-SFT1342-W-OS,ONSONSSFT1342-W
Base Product Number: SFT1342
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V

Buy Now Datasheet
Singapore, Singapore
P-Channel -60V -12A MOSFET Transistor
278-SFT1342-W
P-Channel -60V -12A MOSFET Transistor 278-SFT1342-W
Single P-Channel Power MOSFET, -60V, -12A, 62mΩ, 500-BLKBG Product overview: SFT1342-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1342-W can be used for catalog matching and distributor lookup.

Single P-Channel Power MOSFET, -60V, -12A, 62mΩ, 500-BLKBG Product overview: SFT1342-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1342-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SFT1342-W-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SFT1342-W-ND
Single FETs, MOSFETs SFT1342-W-ND
P-Channel 60V 12A (Ta) 1W (Ta), 15W (Tc) Through Hole IPAK/TP

P-Channel 60V 12A (Ta) 1W (Ta), 15W (Tc) Through Hole IPAK/TP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SFT1342-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SFT1342-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SFT1342-W
MOSFET P-CH 60V 12A TP

MOSFET P-CH 60V 12A TP

Supplier's Site
Mosfet, P-Ch, -60V, -12A, To-251; Transistor Polarity Onsemi - 50AC7293 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -12A, To-251; Transistor Polarity Onsemi
50AC7293
Mosfet, P-Ch, -60V, -12A, To-251; Transistor Polarity Onsemi 50AC7293
MOSFET, P-CH, -60V, -12A, TO-251; Transistor Polarity:P Channel; Continuous Drain Current Id:-12A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.047ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.6V; Power RoHS Compliant: Yes

MOSFET, P-CH, -60V, -12A, TO-251; Transistor Polarity:P Channel; Continuous Drain Current Id:-12A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.047ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.6V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PCH -60V -12A TP(IPAK)

MOSFET PCH -60V -12A TP(IPAK)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1278233-SFT1342-W 278-SFT1342-W SFT1342-W-ND SFT1342-W 50AC7293 SFT1342-W
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single P-Channel -60V -12A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -60V, -12A, To-251; Transistor Polarity Onsemi MOSFET
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data