onsemi Single FETs, MOSFETs SFT1342-TL-E

Description
P-Channel 60V 12A (Ta) 1W (Ta), 15W (Tc) Surface Mount DPAK/TP-FA
Request a Quote Datasheet
Description
P-Channel 60V 12A (Ta) 1W (Ta), 15W (Tc) Surface Mount DPAK/TP-FA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SFT1342-TL-E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SFT1342-TL-E-ND
Single FETs, MOSFETs SFT1342-TL-E-ND
P-Channel 60V 12A (Ta) 1W (Ta), 15W (Tc) Surface Mount DPAK/TP-FA

P-Channel 60V 12A (Ta) 1W (Ta), 15W (Tc) Surface Mount DPAK/TP-FA

Buy Now Datasheet
Singapore, Singapore
P-Channel -60V -12A DPAK MOSFET Transistor
278-SFT1342-TL-E
P-Channel -60V -12A DPAK MOSFET Transistor 278-SFT1342-TL-E
Single P-Channel Power MOSFET, -60V, -12A, 62mΩ, DPAK / TP-FA, 700-REEL Product overview: SFT1342-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -12A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1342-TL-E can be used for catalog matching and distributor lookup.

Single P-Channel Power MOSFET, -60V, -12A, 62mΩ, DPAK / TP-FA, 700-REEL Product overview: SFT1342-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -12A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -12A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1342-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1342-TL-E - 189254-SFT1342-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1342-TL-E
189254-SFT1342-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1342-TL-E 189254-SFT1342-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 189254-SFT1342-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta), 15W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: DPAK/TP-FA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 12A (Ta) Gate-Source Threshold Voltage: 2.6V @ 1mA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1150pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 62 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 189254-SFT1342-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta), 15W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: DPAK/TP-FA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 12A (Ta)
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 1150pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 62 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SFT1342-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SFT1342-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SFT1342-TL-E
MOSFET P-CH 60V 12A DPAK/TP-FA

MOSFET P-CH 60V 12A DPAK/TP-FA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SFT1342-TL-E-ND 278-SFT1342-TL-E 189254-SFT1342-TL-E SFT1342-TL-E
Product Name Single FETs, MOSFETs P-Channel -60V -12A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1342-TL-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK/TP-FA TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 15000 milliwatts 1000 to 15000 milliwatts
Unlock Full Specs
to access all available technical data