Manufacturer: ON Semiconductor
Win Source Part Number: 1248207-SFT1342-E
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Small Signal Field-Effect Transistor
Single P-Channel Power MOSFET, -60V, -12A, 62mΩ, IPAK / TP, 500-BLKBG Product overview: SFT1342-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1342-E can be used for catalog matching and distributor lookup.
MOSFET P-CH 60V 12A IPAK/TP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1248207-SFT1342-E | SFT1342-E | 278-SFT1342-E | SFT1342-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1342-E | P-Channel -60V -12A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT3 | TO-251-3, IPak, TO-251AA | 150degC (TJ) |