onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1341-TL-E SFT1341-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1095440-SFT1341-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta), 15W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: DPAK/TP-FA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 1.4V @ 1mA Max Gate Charge: 8nC @ 4.5V Max Input Capacitance: 650pF @ 20V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 112 mOhm @ 5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1095440-SFT1341-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta), 15W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: DPAK/TP-FA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 1.4V @ 1mA Max Gate Charge: 8nC @ 4.5V Max Input Capacitance: 650pF @ 20V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 112 mOhm @ 5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1341-TL-E - 1095440-SFT1341-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1341-TL-E
1095440-SFT1341-TL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1341-TL-E 1095440-SFT1341-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 1095440-SFT1341-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta), 15W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: DPAK/TP-FA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 1.4V @ 1mA Max Gate Charge: 8nC @ 4.5V Max Input Capacitance: 650pF @ 20V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 112 mOhm @ 5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1095440-SFT1341-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta), 15W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: DPAK/TP-FA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 1mA
Max Gate Charge: 8nC @ 4.5V
Max Input Capacitance: 650pF @ 20V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 112 mOhm @ 5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SFT1341-TL-E
MOSFET Transistor 278-SFT1341-TL-E
MOSFET P-CH Product overview: SFT1341-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1341-TL-E can be used for catalog matching and distributor lookup.

MOSFET P-CH Product overview: SFT1341-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1341-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SFT1341-TL-E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SFT1341-TL-E-ND
Single FETs, MOSFETs SFT1341-TL-E-ND
P-Channel 40V 10A (Ta) 1W (Ta), 15W (Tc) Surface Mount DPAK/TP-FA

P-Channel 40V 10A (Ta) 1W (Ta), 15W (Tc) Surface Mount DPAK/TP-FA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SFT1341-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SFT1341-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SFT1341-TL-E
MOSFET P-CH 40V 10A DPAK/TP-FA

MOSFET P-CH 40V 10A DPAK/TP-FA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1095440-SFT1341-TL-E 278-SFT1341-TL-E SFT1341-TL-E-ND SFT1341-TL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1341-TL-E MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 40 volts
PD 1000 to 15000 milliwatts 15000 milliwatts
Unlock Full Specs
to access all available technical data