onsemi Through-Hole 40V 10A MOSFET Transistor SFT1341-E

Description
P-CH MOSFET 40V 10A Through Hole TP Product overview: SFT1341-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 40V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 40V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1341-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET 40V 10A Through Hole TP Product overview: SFT1341-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 40V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 40V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1341-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 40V 10A MOSFET Transistor
278-SFT1341-E
Through-Hole 40V 10A MOSFET Transistor 278-SFT1341-E
P-CH MOSFET 40V 10A Through Hole TP Product overview: SFT1341-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 40V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 40V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1341-E can be used for catalog matching and distributor lookup.

P-CH MOSFET 40V 10A Through Hole TP Product overview: SFT1341-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 40V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 40V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1341-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SFT1341-E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SFT1341-E-ND
Single FETs, MOSFETs SFT1341-E-ND
P-Channel 40V 10A (Ta) 1W (Ta), 15W (Tc) Through Hole IPAK/TP

P-Channel 40V 10A (Ta) 1W (Ta), 15W (Tc) Through Hole IPAK/TP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1341-E - 1095439-SFT1341-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1341-E
1095439-SFT1341-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1341-E 1095439-SFT1341-E
Manufacturer: ON Semiconductor Win Source Part Number: 1095439-SFT1341-E Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta), 15W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: IPAK/TP Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 1.4V @ 1mA Max Gate Charge: 8nC @ 4.5V Max Input Capacitance: 650pF @ 20V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 112 mOhm @ 5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1095439-SFT1341-E
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta), 15W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: IPAK/TP
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 1mA
Max Gate Charge: 8nC @ 4.5V
Max Input Capacitance: 650pF @ 20V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 112 mOhm @ 5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SFT1341-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SFT1341-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SFT1341-E
MOSFET P-CH 40V 10A IPAK/TP

MOSFET P-CH 40V 10A IPAK/TP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SFT1341-E SFT1341-E-ND 1095439-SFT1341-E SFT1341-E
Product Name Through-Hole 40V 10A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1341-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
PD 1000 milliwatts 1000 to 15000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data