Manufacturer: ON Semiconductor
Win Source Part Number: 064337-SFT1341-C-TL-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta), 15W (Tc)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: DPAK/TP-FA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 1mA
Max Gate Charge: 8nC @ 4.5V
Max Input Capacitance: 650pF @ 20V
Maximum Rds On at Id,Vgs: 112 mOhm @ 5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
MOSFET Product overview: SFT1341-C-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFT1341-C-TL-E can be used for catalog matching and distributor lookup.
MOSFET P-CH 40V 10A DPAK/TP-FA
MOSFET P-CH 40V 10A DPAK/TP-FA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 064337-SFT1341-C-TL-E | 278-SFT1341-C-TL-E | SFT1341-C-TL-E | SFT1341-C-TL-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFT1341-C-TL-E | MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | |
| V(BR)DSS | 40 volts | 40 volts | ||
| PD | 1000 to 15000 milliwatts | 15000 milliwatts | 1000 milliwatts | |
| TJ | 150 C (302 F) | 150 C (302 F) |