onsemi 150V 2A DPAK Bipolar Transistor SFT1202-TL-E

Description
Bipolar Transistor, 150V, 2A, Low VCE(sat), NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: SFT1202-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SFT1202-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bipolar Transistor, 150V, 2A, Low VCE(sat), NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: SFT1202-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SFT1202-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 2A DPAK Bipolar Transistor
276-SFT1202-TL-E
150V 2A DPAK Bipolar Transistor 276-SFT1202-TL-E
Bipolar Transistor, 150V, 2A, Low VCE(sat), NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: SFT1202-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SFT1202-TL-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, 150V, 2A, Low VCE(sat), NPN Single TP/TP-FA, DPAK / TP-FA, 700-REEL Product overview: SFT1202-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SFT1202-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 961021-SFT1202-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
961021-SFT1202-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 961021-SFT1202-TL-E
Win Source Part Number: 961021-SFT1202-TL-E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 700 Mounting: SMD (SMT) Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 150 V Current - Collector (Ic) (Max): 2 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 165mV @ 100mA, 1A Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 100mA, 5V Frequency - Transition: 140MHz Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TP-FA Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): FJD3076TM; MJD112T4G; MJD112G; ZXT690BKTC; ZXT1053AKTC; ZXT849KTC; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Other Names: SFT1202-TL-EOSCT,SFT 1202-TL-EOSTR,SFT120 2-TL-EOSDKR,SFT1202- TL-E-ND,ONSONSSFT120 2-TL-E,2156-SFT1202- TL-E-OS Base Product Number: SFT1202 Product Status: Obsolete

Win Source Part Number: 961021-SFT1202-TL-E
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 700
Mounting: SMD (SMT)
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 150 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 165mV @ 100mA, 1A
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 100mA, 5V
Frequency - Transition: 140MHz
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TP-FA
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): FJD3076TM; MJD112T4G; MJD112G; ZXT690BKTC; ZXT1053AKTC; ZXT849KTC;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: SFT1202-TL-EOSCT,SFT1202-TL-EOSTR,SFT1202-TL-EOSDKR,SFT1202-TL-E-ND,ONSONSSFT1202-TL-E,2156-SFT1202-TL-E-OS
Base Product Number: SFT1202
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
SFT1202-TL-E
Bipolar Transistors - BJT SFT1202-TL-E
Bipolar Transistors - BJT BIP NPN 2A 150V

Bipolar Transistors - BJT BIP NPN 2A 150V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SFT1202-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SFT1202-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SFT1202-TL-E
TRANS NPN 150V 2A TPFA

TRANS NPN 150V 2A TPFA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-SFT1202-TL-E 961021-SFT1202-TL-E SFT1202-TL-E SFT1202-TL-E
Product Name 150V 2A DPAK Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 150 volts 150 volts
VCBO 180 volts
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data