onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFS2955 SFS2955

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166064-SFS2955 Power Dissipation: 24 W Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Drain to Source Resistance: 300 mΩ
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166064-SFS2955 Power Dissipation: 24 W Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Drain to Source Resistance: 300 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFS2955 - 1166064-SFS2955 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFS2955
1166064-SFS2955
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFS2955 1166064-SFS2955
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166064-SFS2955 Power Dissipation: 24 W Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Drain to Source Resistance: 300 mΩ

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166064-SFS2955
Power Dissipation: 24 W
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Drain to Source Resistance: 300 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1166064-SFS2955
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFS2955
rDS(on) 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DUAL N-CHANNEL ENHANCEMENT MODE EPAD® MATCHED PAIR MOSFET ARRAY - ALD111933SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 154914P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Package Type SOT23; SOT-23
View Details
40V 75A DPAK MOSFET Transistor - 278-BUK725R0-40C,118 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 157000 milliwatts
View Details
4 suppliers