onsemi Single FETs, MOSFETs SFP9640L

Description
P-Channel 200V 11A (Tc) 98W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
P-Channel 200V 11A (Tc) 98W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SFP9640L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SFP9640L-ND
Single FETs, MOSFETs SFP9640L-ND
P-Channel 200V 11A (Tc) 98W (Tc) Through Hole TO-220-3

P-Channel 200V 11A (Tc) 98W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFP9640L - 1095430-SFP9640L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFP9640L
1095430-SFP9640L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFP9640L 1095430-SFP9640L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1095430-SFP9640L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 98W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 59nC @ 5V Max Input Capacitance: 1585pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 500 mOhm @ 5.5A, 5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1095430-SFP9640L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 98W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 59nC @ 5V
Max Input Capacitance: 1585pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 500 mOhm @ 5.5A, 5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SFP9640L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SFP9640L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SFP9640L
MOSFET P-CH 200V 11A TO220-3

MOSFET P-CH 200V 11A TO220-3

Supplier's Site
MOSFET P-CH 200V 11A TO-220 - 598-SFP9640L - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 200V 11A TO-220
598-SFP9640L
MOSFET P-CH 200V 11A TO-220 598-SFP9640L
MOSFET P-CH 200V 11A TO-220

MOSFET P-CH 200V 11A TO-220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SFP9640L-ND 1095430-SFP9640L SFP9640L 598-SFP9640L
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFP9640L Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 200V 11A TO-220
Polarity P-Channel P-Channel; P-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; TO-220-3
V(BR)DSS 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF7805QTRTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers