onsemi Single FETs, MOSFETs SFP9634

Description
P-Channel 250V 5A (Tc) 70W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
P-Channel 250V 5A (Tc) 70W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SFP9634-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SFP9634-ND
Single FETs, MOSFETs SFP9634-ND
P-Channel 250V 5A (Tc) 70W (Tc) Through Hole TO-220-3

P-Channel 250V 5A (Tc) 70W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
250V 5A TO220 MOSFET Transistor
278-SFP9634
250V 5A TO220 MOSFET Transistor 278-SFP9634
MOSFET P-CH 250V 5A TO220-3 Product overview: SFP9634 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFP9634 can be used for catalog matching and distributor lookup.

MOSFET P-CH 250V 5A TO220-3 Product overview: SFP9634 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFP9634 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFP9634 - 064333-SFP9634 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFP9634
064333-SFP9634
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFP9634 064333-SFP9634
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 064333-SFP9634 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 975pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.3 Ohm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 064333-SFP9634
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 37nC @ 10V
Max Input Capacitance: 975pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.3 Ohm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SFP9634 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SFP9634
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SFP9634
MOSFET P-CH 250V 5A TO220-3

MOSFET P-CH 250V 5A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SFP9634-ND 278-SFP9634 064333-SFP9634 SFP9634
Product Name Single FETs, MOSFETs 250V 5A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFP9634 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type TO-220; TO-220-3 Bulk TO-220; SOT3; TO-220-3 TO-220; TO-220-3
PD 70000 milliwatts 70000 milliwatts
Unlock Full Specs
to access all available technical data