onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFP9540 SFP9540

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 064332-SFP9540 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 132W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 54nC @ 10V Max Input Capacitance: 1535pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 200 mOhm @ 8.5A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 064332-SFP9540 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 132W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 54nC @ 10V Max Input Capacitance: 1535pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 200 mOhm @ 8.5A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFP9540 - 064332-SFP9540 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFP9540
064332-SFP9540
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFP9540 064332-SFP9540
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 064332-SFP9540 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 132W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 54nC @ 10V Max Input Capacitance: 1535pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 200 mOhm @ 8.5A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 064332-SFP9540
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 132W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 54nC @ 10V
Max Input Capacitance: 1535pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 200 mOhm @ 8.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SFP9540-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SFP9540-ND
Single FETs, MOSFETs SFP9540-ND
P-Channel 100V 17A (Tc) 132W (Tc) Through Hole TO-220-3

P-Channel 100V 17A (Tc) 132W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
100V -17A TO-220 MOSFET Transistor
278-SFP9540
100V -17A TO-220 MOSFET Transistor 278-SFP9540
P-CH MOSFET 100V -17A 200mR TO-220 Product overview: SFP9540 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, -17A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, -17A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFP9540 can be used for catalog matching and distributor lookup.

P-CH MOSFET 100V -17A 200mR TO-220 Product overview: SFP9540 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, -17A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, -17A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFP9540 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SFP9540 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SFP9540
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SFP9540
MOSFET P-CH 100V 17A TO220-3

MOSFET P-CH 100V 17A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 064332-SFP9540 SFP9540-ND 278-SFP9540 SFP9540
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SFP9540 Single FETs, MOSFETs 100V -17A TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 100 volts
PD 132000 milliwatts 132000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
FET, MOSFET Arrays - AUIRF7304Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers