onsemi Single FETs, MOSFETs SFH9250L

Description
P-Channel 200V 19.5A (Tc) 204W (Tc) Through Hole TO-3P
Request a Quote Datasheet
Description
P-Channel 200V 19.5A (Tc) 204W (Tc) Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SFH9250L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SFH9250L-ND
Single FETs, MOSFETs SFH9250L-ND
P-Channel 200V 19.5A (Tc) 204W (Tc) Through Hole TO-3P

P-Channel 200V 19.5A (Tc) 204W (Tc) Through Hole TO-3P

Buy Now Datasheet
Singapore, Singapore
200V 19.5A MOSFET Transistor
278-SFH9250L
200V 19.5A MOSFET Transistor 278-SFH9250L
MOSFET P-CH 200V 19.5A TO-3P Product overview: SFH9250L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 19.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 19.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFH9250L can be used for catalog matching and distributor lookup.

MOSFET P-CH 200V 19.5A TO-3P Product overview: SFH9250L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 19.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 19.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SFH9250L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SFH9250L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SFH9250L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SFH9250L
MOSFET P-CH 200V 19.5A TO3P

MOSFET P-CH 200V 19.5A TO3P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SFH9250L-ND 278-SFH9250L SFH9250L
Product Name Single FETs, MOSFETs 200V 19.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers