The SE5230DR2 is a low voltage operational amplifier designed to operate with supply voltages ranging from 1.8 V to 15 V, accommodating both single and dual supply configurations. It features a bias adjusting pin that allows for control over supply current and power consumption, achieving a low current draw of 110 µA at ±0.9 V supply when the bias pin is left open. The device offers a typical unity gain bandwidth of 250 kHz, which can be increased to 600 kHz with higher supply current settings. This operational amplifier has a unique input stage that extends the common-mode input range beyond the supply rails by 250 mV, making it suitable for a variety of low voltage applications. It exhibits a low input bias current of ±40 nA and a high open-loop gain of 125 dB, which enhances accuracy in signal processing, particularly in transducer applications. The output stage is class AB, capable of swinging to within 100 mV of the supply voltages, providing a large dynamic range. The SE5230DR2 is particularly well-suited for portable audio equipment, remote transducer amplifiers, and precision instruments due to its low power consumption and noise specification of 30 nV/,àöHz. It is also internally compensated, reducing the need for external components. The device is available in a Pb-free SOIC-8 package.
Win Source Part Number: 1260507-SE5230DR2
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.25V/µs
Gain Bandwidth Product: 600 kHz
Current - Input Bias: 40 nA
Voltage - Input Offset: 400 µV
Current - Supply: 1.1mA
Current - Output / Channel: 32 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Base Product Number: SE5230
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 15 V
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC Product overview: SE5230DR2 from ON Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SE5230DR2 can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1260507-SE5230DR2 | 687-SE5230DR2 | SE5230DR2 | SE5230DR2 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | |
| VOS | 0.4000 millivolts | 0.4000 millivolts | ||
| IBIAS | 0.0400 µA | 0.0400 µA | ||
| GBW | 0.6000 MHz | 0.6000 MHz | ||
| Slew Rate | 0.2500 V/µs | 0.2500 V/µs | 0.2500 V/µs |