PNP Bipolar Digital Transistor (BRT)
Win Source Part Number: 1278680-SDTA114YET1G
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V
Package / Case: SC-75, SOT-416
Supplier Device Package: SC-75, SOT-416
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 47 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: SDTA114YET1GOSTR,SDT
Base Product Number: SDTA114
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
PNP Bipolar Digital Transistor (BRT), SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: SDTA114YET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-SDTA114YET1G can be used for catalog matching and distributor lookup.
RF TRANSISTOR, PNP, 50V, 0.1A, SC-75; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
TRANS PREBIAS PNP 50V 0.1A SC75
Bipolar Transistors - Pre-Biased SC-75 BIAS RESISTOR TRANS
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | SDTA114YET1G | 1278680-SDTA114YET1G | SDTA114YET1GOSDKR-ND | 292-SDTA114YET1G | 76T7234 | SDTA114YET1G | SDTA114YET1G |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased | Single, Pre-Biased Bipolar Transistors | Bipolar Transistor | Rf Transistor, Pnp, 50V, 0.1A, Sc-75; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | |
| Polarity | PNP | PNP | PNP | PNP | PNP | ||
| Package Type | SC-75 (SOT-416) 3 LEAD | SOT3 | SC-75, SOT-416 | TO-3 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| Transistor Grade / Operating Range | Automotive | ||||||
| IC(max) | 100 milliamps | 100 milliamps |