onsemi Clamping Voltage Vc Max Onsemi SD12T1G.

Description
Clamping Voltage Vc Max:25V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Description
Clamping Voltage Vc Max:25V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Clamping Voltage Vc Max Onsemi - 26AC3273 - Newark, An Avnet Company
Chicago, IL, United States
Clamping Voltage Vc Max Onsemi
26AC3273
Clamping Voltage Vc Max Onsemi 26AC3273
Clamping Voltage Vc Max:25V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Clamping Voltage Vc Max:25V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AC3273
Product Name Clamping Voltage Vc Max Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Illuminance sensors - S10604-200CT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
RoHS Compliant RoHS
VR -0.5000 to 12 volts
Tj -30 to 80 C (-22 to 176 F)
View Details
QPL High Voltage Diode - JANTX1N6517FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
RF Diodes - BAR50-02V E6327 - 079402-BAR50-02V E6327 - Win Source Electronics
Specs
Diode Type RF Diodes; PIN - Single
Tj 150 C (302 F)
View Details
2 suppliers