9.8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 5VWM 9.8VC SOD323
TVS DIODE 5VWM 9.8VC SOD323
ESD Protection Diode, Unidirectional, SOD-323, SOD-323 2 LEAD, 10000-REEL Product overview: SD05T3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD05T3G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298689-SD05T3G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6.2V
Voltage - Clamping (Max) @ Ipp: 9.8V
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 350pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2832-SD05T3G-488,283
Base Product Number: SD05
TVS DIODE 5VWM 9.8VC SOD323
TVS DIODE 5VWM 9.8VC SOD323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-SD05T3GTR-ND | 144-SD05T3G | 1298689-SD05T3G | SD05T3G | SD05T3G |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts | |
| VC | 9.8 volts | 9.8 volts | 9.8 volts | 9.8 volts | |
| VBR | 6.2 volts | 6.2 volts | 6.2 volts | 6.2 volts |