onsemi Product Range Onsemi SD05T1G.

Description
Product Range:SD05T1 Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:14.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Breakdown Voltage Min:6.2V; Breakdown Voltage Max:7.3V RoHS Compliant: Yes
Description
Product Range:SD05T1 Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:14.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Breakdown Voltage Min:6.2V; Breakdown Voltage Max:7.3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Onsemi - 26AC3271 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Onsemi
26AC3271
Product Range Onsemi 26AC3271
Product Range:SD05T1 Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:14.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Breakdown Voltage Min:6.2V; Breakdown Voltage Max:7.3V RoHS Compliant: Yes

Product Range:SD05T1 Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:14.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Breakdown Voltage Min:6.2V; Breakdown Voltage Max:7.3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AC3271
Product Name Product Range Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 15CTQ035STRRPBF - 1121328-15CTQ035STRRPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
Single Diodes - BAS16J/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
PIN Diode Switches - NPS16-10000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details