onsemi TVS Diodes SD05T1G

Description
9.8V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet
Description
9.8V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SD05T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SD05T1GOSTR-ND
TVS Diodes SD05T1GOSTR-ND
9.8V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

9.8V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - SD05T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
9.8V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

9.8V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - SD05T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SD05T1GOSCT-ND
TVS Diodes SD05T1GOSCT-ND
9.8V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

9.8V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
5V 14.5V 350pF TVS Protection Diode
144-SD05T1G
5V 14.5V 350pF TVS Protection Diode 144-SD05T1G
TVS Diode, Unidirectional, 5V, 14.5V Clamping, 350pF, SOD-323 Product overview: SD05T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 14.5V, 350pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 14.5V, 350pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD05T1G can be used for catalog matching and distributor lookup.

TVS Diode, Unidirectional, 5V, 14.5V Clamping, 350pF, SOD-323 Product overview: SD05T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 14.5V, 350pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 14.5V, 350pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD05T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SD05T1G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SD05T1G
TVS Diodes SD05T1G
TVS DIODE 5VWM 9.8VC SOD323

TVS DIODE 5VWM 9.8VC SOD323

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SD05T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SD05T1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SD05T1G
TVS DIODE 5VWM 9.8VC SOD323

TVS DIODE 5VWM 9.8VC SOD323

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SD05T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SD05T1G
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SD05T1G
24A 9.8V 6.2V Unidirectional 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

24A 9.8V 6.2V Unidirectional 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Tvs Diode, 350W, 5V, Sod-323, Full Reel; Clamping Voltage Vc Max Onsemi - 45J2256 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 350W, 5V, Sod-323, Full Reel; Clamping Voltage Vc Max Onsemi
45J2256
Tvs Diode, 350W, 5V, Sod-323, Full Reel; Clamping Voltage Vc Max Onsemi 45J2256
TVS DIODE, 350W, 5V, SOD-323, FULL REEL; Clamping Voltage Vc Max:14.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Power Dissipation Pd:200mW; Product Range:SD05T1 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

TVS DIODE, 350W, 5V, SOD-323, FULL REEL; Clamping Voltage Vc Max:14.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Power Dissipation Pd:200mW; Product Range:SD05T1 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 350W, 5V, Sod-323; Clamping Voltage Vc Max Onsemi - 10N9602 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 350W, 5V, Sod-323; Clamping Voltage Vc Max Onsemi
10N9602
Tvs Diode, 350W, 5V, Sod-323; Clamping Voltage Vc Max Onsemi 10N9602
TVS DIODE, 350W, 5V, SOD-323; Clamping Voltage Vc Max:14.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Power Dissipation Pd:200mW; Product Range:SD05T1 Series; Automotive Qualification Standard:AEC-Q101; Capacitance, Cd:350pF RoHS Compliant: Yes

TVS DIODE, 350W, 5V, SOD-323; Clamping Voltage Vc Max:14.5V; Diode Case Style:SOD-323; No. of Pins:2Pins; Power Dissipation Pd:200mW; Product Range:SD05T1 Series; Automotive Qualification Standard:AEC-Q101; Capacitance, Cd:350pF RoHS Compliant: Yes

Supplier's Site Datasheet
Transient Voltage Suppressor, Tvs, Sd05T1 Series, Unidirectional, 5 V, Sod-323, 2, 6.2 V Rohs Compliant Onsemi - 51Y5125 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Sd05T1 Series, Unidirectional, 5 V, Sod-323, 2, 6.2 V Rohs Compliant Onsemi
51Y5125
Transient Voltage Suppressor, Tvs, Sd05T1 Series, Unidirectional, 5 V, Sod-323, 2, 6.2 V Rohs Compliant Onsemi 51Y5125
Transient Voltage Suppressor, TVS, SD05T1 Series, Unidirectional, 5 V, SOD-323, 2, 6.2 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, SD05T1 Series, Unidirectional, 5 V, SOD-323, 2, 6.2 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SD05T1GOSTR-ND 144-SD05T1G SD05T1G SD05T1G SD05T1G 45J2256 10N9602 51Y5125
Product Name TVS Diodes 5V 14.5V 350pF TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Tvs Diode, 350W, 5V, Sod-323, Full Reel; Clamping Voltage Vc Max Onsemi Tvs Diode, 350W, 5V, Sod-323; Clamping Voltage Vc Max Onsemi Transient Voltage Suppressor, Tvs, Sd05T1 Series, Unidirectional, 5 V, Sod-323, 2, 6.2 V Rohs Compliant Onsemi
Configuration Single Single
Package SOD-323; SC-76, SOD-323 Tape and Reel SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323 SOD-323; SOD-323 SOD-323; SOD-323
Peak Pulse Power 350 watts 350 watts 350 watts 350 watts
VC 9.8 volts 9.8 volts 9.8 volts 9.8 volts 14.5 volts 14.5 volts
VBR 6.2 volts 6.2 volts 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data