Manufacturer: ON Semiconductor
Win Source Part Number: 893896-SCY994351DWR2
Features: Regulator Output DC-DC Controller IC
Package: Reel - TR
Part Status: Obsolete
Family Name: SCY994
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Regulator Output DC-DC Controller IC
IC REG CTRLR
IC REG CTRLR
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893896-SCY994351DWR2G | SCY994351DWR2G | SCY994351DWR2G | SCY994351DWR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SCY994351DWR2G | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Package Type | Other; Reel - TR |