onsemi PMIC - PMIC - Power Management - Specialized - SCY6992AMWTXG SCY6992AMWTXG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 893894-SCY6992AMWTXG Features: PMIC Package: Reel - TR Family Name: SCY6992 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 893894-SCY6992AMWTXG Features: PMIC Package: Reel - TR Family Name: SCY6992 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - SCY6992AMWTXG - 893894-SCY6992AMWTXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - SCY6992AMWTXG
893894-SCY6992AMWTXG
PMIC - PMIC - Power Management - Specialized - SCY6992AMWTXG 893894-SCY6992AMWTXG
Manufacturer: ON Semiconductor Win Source Part Number: 893894-SCY6992AMWTXG Features: PMIC Package: Reel - TR Family Name: SCY6992 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: ON Semiconductor
Win Source Part Number: 893894-SCY6992AMWTXG
Features: PMIC
Package: Reel - TR
Family Name: SCY6992
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Power Management - Specialized - SCY6992AMWTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
SCY6992AMWTXG
Power Management - Specialized SCY6992AMWTXG
PMIC

PMIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 893894-SCY6992AMWTXG SCY6992AMWTXG
Product Name PMIC - PMIC - Power Management - Specialized - SCY6992AMWTXG Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2264468 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Voltage Reference - ATL431LIAIDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details